Molex Gfci Cord, 20A, 120V, Nema 5-20, 60Ft; Gfci Type Molex 1301530282

Description
GFCI CORD, 20A, 120V, NEMA 5-20, 60FT; GFCI Type:Power Cord; GFCI Plug Type:-; GFCI Receptacle Type:NEMA 5-20; Current Rating:20A; Voltage Rating:120VAC; Cord Length - Imperial:60ft; Cord Length - Metric:18.2m
Datasheet
Description
GFCI CORD, 20A, 120V, NEMA 5-20, 60FT; GFCI Type:Power Cord; GFCI Plug Type:-; GFCI Receptacle Type:NEMA 5-20; Current Rating:20A; Voltage Rating:120VAC; Cord Length - Imperial:60ft; Cord Length - Metric:18.2m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gfci Cord, 20A, 120V, Nema 5-20, 60Ft; Gfci Type Molex - 80AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Gfci Cord, 20A, 120V, Nema 5-20, 60Ft; Gfci Type Molex
80AH8942
Gfci Cord, 20A, 120V, Nema 5-20, 60Ft; Gfci Type Molex 80AH8942
GFCI CORD, 20A, 120V, NEMA 5-20, 60FT; GFCI Type:Power Cord; GFCI Plug Type:-; GFCI Receptacle Type:NEMA 5-20; Current Rating:20A; Voltage Rating:120VAC; Cord Length - Imperial:60ft; Cord Length - Metric:18.2m

GFCI CORD, 20A, 120V, NEMA 5-20, 60FT; GFCI Type:Power Cord; GFCI Plug Type:-; GFCI Receptacle Type:NEMA 5-20; Current Rating:20A; Voltage Rating:120VAC; Cord Length - Imperial:60ft; Cord Length - Metric:18.2m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 80AH8942
Product Name Gfci Cord, 20A, 120V, Nema 5-20, 60Ft; Gfci Type Molex
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 135 amps
View Details
Fan Cords - CR336-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details