Molex Power Entry Connector Accessories 1301510012

Description
Connector For
Request a Quote Datasheet
Description
Connector For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector Accessories - 1301510012-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
1301510012-ND
Power Entry Connector Accessories 1301510012-ND
Connector For

Connector For

Buy Now Datasheet
Adapter 15A-125Vto5-15R Molex - 17P6458 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 15A-125Vto5-15R Molex
17P6458
Adapter 15A-125Vto5-15R Molex 17P6458
ADAPTER 15A-125VTO5-15R

ADAPTER 15A-125VTO5-15R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301510012-ND 17P6458
Product Name Power Entry Connector Accessories Adapter 15A-125Vto5-15R Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details