Molex Plugs and Receptacles 1301500140

Description
Power Entry Connector Plug, Male Pins Pin and Sleeve (3P4W) Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Pins Pin and Sleeve (3P4W) Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 1301500140-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301500140-ND
Plugs and Receptacles 1301500140-ND
Power Entry Connector Plug, Male Pins Pin and Sleeve (3P4W) Free Hanging (In-Line)

Power Entry Connector Plug, Male Pins Pin and Sleeve (3P4W) Free Hanging (In-Line)

Buy Now Datasheet
P&s 3P4W 20A/3P 480 Plug Molex - 18P1424 - Newark, An Avnet Company
Chicago, IL, United States
P&s 3P4W 20A/3P 480 Plug Molex
18P1424
P&s 3P4W 20A/3P 480 Plug Molex 18P1424
P&S 3P4W 20A/3P 480 PLUG

P&S 3P4W 20A/3P 480 PLUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1301500140-ND 18P1424
Product Name Plugs and Receptacles P&s 3P4W 20A/3P 480 Plug Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers