Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147518-1301490069
Voltage Rating: 250 V
Current Rating: 20 A
Gender: Female
Categories: Custom Parts
Country of Origin: MX
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147518-1301490069 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1301490069 |