Molex Plugs and Receptacles 1301470108

Description
Power Entry Connector Receptacle, Female Sockets NEMA L16-30R Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA L16-30R Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - WM5604-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM5604-ND
Plugs and Receptacles WM5604-ND
Power Entry Connector Receptacle, Female Sockets NEMA L16-30R Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NEMA L16-30R Free Hanging (In-Line)

Buy Now Datasheet
L16-30R Watertite Conn Molex - 17P7944 - Newark, An Avnet Company
Chicago, IL, United States
L16-30R Watertite Conn Molex
17P7944
L16-30R Watertite Conn Molex 17P7944
L16-30R WATERTITE CONN

L16-30R WATERTITE CONN

Supplier's Site
Connector Ac Power, Receptacle, 30 A, 480 V; Connector Type Molex - 06H7449 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 30 A, 480 V; Connector Type Molex
06H7449
Connector Ac Power, Receptacle, 30 A, 480 V; Connector Type Molex 06H7449
CONNECTOR AC POWER, RECEPTACLE, 30 A, 480 V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 30 A, 480 V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM5604-ND 17P7944 06H7449
Product Name Plugs and Receptacles L16-30R Watertite Conn Molex Connector Ac Power, Receptacle, 30 A, 480 V; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details