Molex Plugs and Receptacles 1301470083

Description
Power Entry Connector Plug, Male Blades NEMA L17-30P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA L17-30P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - WM24769-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
WM24769-ND
Plugs and Receptacles WM24769-ND
Power Entry Connector Plug, Male Blades NEMA L17-30P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA L17-30P Free Hanging (In-Line)

Buy Now Datasheet
Electrical Mains Plug, Nema L17-30P, 30A; Connector Type Molex - 17P7852 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Mains Plug, Nema L17-30P, 30A; Connector Type Molex
17P7852
Electrical Mains Plug, Nema L17-30P, 30A; Connector Type Molex 17P7852
ELECTRICAL MAINS PLUG, NEMA L17-30P, 30A; Connector Type:NEMA L17-30P; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:600V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

ELECTRICAL MAINS PLUG, NEMA L17-30P, 30A; Connector Type:NEMA L17-30P; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Rubber Body; Voltage Rating VAC:600V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WM24769-ND 17P7852
Product Name Plugs and Receptacles Electrical Mains Plug, Nema L17-30P, 30A; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details