Power Entry Connector Receptacle, Female Sockets NEMA L5-20R Free Hanging (In-Line)
Connector
Watertite® Plug with Locking Blade Connector, 2 Pole/3 Wire, NEMA L5-20, 125V 27W47 Product overview: 1301470044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301470044 can be used for catalog matching and distributor lookup.
CONNECTOR AC POWER, RECEPTACLE, 20 A, 125 V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130147 Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM21019-ND | 1301470044 | 1170-1301470044 | 92F4924 | 17P7713 |
| Product Name | Plugs and Receptacles | 125V Electronic Connector | Connector Ac Power, Receptacle, 20 A, 125 V; Connector Type Molex | L5-20R Watertite Conn Molex | |
| Mounting | Free Hanging (In-Line) |