Molex Plugs and Receptacles 1301460099

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plugs and Receptacles - 1301460099-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1301460099-ND
Plugs and Receptacles 1301460099-ND
Power Entry Connector Receptacle, Female Sockets NEMA L5-15R Free Hanging (In-Line)

Power Entry Connector Receptacle, Female Sockets NEMA L5-15R Free Hanging (In-Line)

Buy Now Datasheet
Connector Ac Power, Receptacle, 15 A, 125V; Connector Type Molex - 92F4891 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 15 A, 125V; Connector Type Molex
92F4891
Connector Ac Power, Receptacle, 15 A, 125V; Connector Type Molex 92F4891
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 15 A, 125V; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Watertite 130146 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1301460099 1301460099-ND 92F4891
Product Name Plugs and Receptacles Connector Ac Power, Receptacle, 15 A, 125V; Connector Type Molex
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details