Molex Power Entry Connectors - Inlets, Outlets, Modules 1301460061

Description
PWR ENT RCPT NEMA5-15 STR SCREW
Request a Quote
Description
PWR ENT RCPT NEMA5-15 STR SCREW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Woodhead Watertite wet-location power entry connector is designed for use in harsh environments, meeting NEMA Type 4, 4X, 6, 6P, and IP67 standards. It is rated for high-pressure washdown applications up to 1,000 psi, making it suitable for industries such as food and beverage, wastewater treatment, and breweries. The connector features a robust NEo-TEX Paracril OZO rubber construction, providing excellent resistance to temperature extremes, chemicals, and abrasion. This connector includes multiple seal interfaces to prevent moisture and contaminants from entering, along with a floating blade design that enhances mechanical and electrical connections while minimizing wear. It is equipped with color-coded terminal screws for easy wiring and a transparent wiring guide to ensure proper strand placement. The stainless steel screws and three-piece strain relief design contribute to its durability and ease of assembly. The operating temperature range is from -40°C to 75°C, with a maximum temperature rise of 30°C at full rated current.

Datasheet Summary
Powered by GS/AI

The Woodhead Watertite wet-location power entry connector is designed for use in harsh environments, meeting NEMA Type 4, 4X, 6, 6P, and IP67 standards. It is rated for high-pressure washdown applications up to 1,000 psi, making it suitable for industries such as food and beverage, wastewater treatment, and breweries. The connector features a robust NEo-TEX Paracril OZO rubber construction, providing excellent resistance to temperature extremes, chemicals, and abrasion. This connector includes multiple seal interfaces to prevent moisture and contaminants from entering, along with a floating blade design that enhances mechanical and electrical connections while minimizing wear. It is equipped with color-coded terminal screws for easy wiring and a transparent wiring guide to ensure proper strand placement. The stainless steel screws and three-piece strain relief design contribute to its durability and ease of assembly. The operating temperature range is from -40°C to 75°C, with a maximum temperature rise of 30°C at full rated current.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - WM20699-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
WM20699-ND
Power Entry Connectors - Inlets, Outlets, Modules WM20699-ND
PWR ENT RCPT NEMA5-15 STR SCREW

PWR ENT RCPT NEMA5-15 STR SCREW

Buy Now Datasheet
AC Power Plugs & Receptacles - 1301460061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
1301460061
AC Power Plugs & Receptacles 1301460061
AC Power Plugs & Receptacles 5-15R WATERTITE FML BLACK

AC Power Plugs & Receptacles 5-15R WATERTITE FML BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number WM20699-ND 1301460061
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Device Type Power Entry Module Plug
Configuration NEMA; Other
Mounting Style Free Hanging (In-Line)
Termination Types Screw
Standards / Certifications UL; CSA; CSA, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F51S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details