Molex Pwr Entry Plug, Nema 5-20P, 20A, Blk/wht; Connector Type Molex 130144-0053

Description
PWR ENTRY PLUG, NEMA 5-20P, 20A, BLK/WHT; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Safeway 130144 Series RoHS Compliant: Yes
Datasheet
Description
PWR ENTRY PLUG, NEMA 5-20P, 20A, BLK/WHT; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Safeway 130144 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Plug, Nema 5-20P, 20A, Blk/wht; Connector Type Molex - 06H9664 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Plug, Nema 5-20P, 20A, Blk/wht; Connector Type Molex
06H9664
Pwr Entry Plug, Nema 5-20P, 20A, Blk/wht; Connector Type Molex 06H9664
PWR ENTRY PLUG, NEMA 5-20P, 20A, BLK/WHT; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Safeway 130144 Series RoHS Compliant: Yes

PWR ENTRY PLUG, NEMA 5-20P, 20A, BLK/WHT; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Safeway 130144 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06H9664
Product Name Pwr Entry Plug, Nema 5-20P, 20A, Blk/wht; Connector Type Molex
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details