Molex Power, Line Cables and Extension Cords 1301430276

Description
50.00' (15.24m) Power Cord Yellow NEMA L15-30P To NEMA L15-30R SOOW
Request a Quote Datasheet
Description
50.00' (15.24m) Power Cord Yellow NEMA L15-30P To NEMA L15-30R SOOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1301430276-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1301430276-ND
Power, Line Cables and Extension Cords 1301430276-ND
50.00' (15.24m) Power Cord Yellow NEMA L15-30P To NEMA L15-30R SOOW

50.00' (15.24m) Power Cord Yellow NEMA L15-30P To NEMA L15-30R SOOW

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 1301430276 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
1301430276
Cable Assemblies - Power, Line Cables and Extension Cords 1301430276
CORD 10AWG L15-30P - L15-30R 50'

CORD 10AWG L15-30P - L15-30R 50'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1301430276-ND 1301430276
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL13P-L-EU1-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13, Left Angle
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M16G8-E-2.5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details