Molex Power, Line Cables and Extension Cords 1301430271

Description
50.00' (15.24m) Power Cord Yellow NEMA L14-30P To NEMA L14-30R SOOW
Request a Quote Datasheet
Description
50.00' (15.24m) Power Cord Yellow NEMA L14-30P To NEMA L14-30R SOOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1301430271-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1301430271-ND
Power, Line Cables and Extension Cords 1301430271-ND
50.00' (15.24m) Power Cord Yellow NEMA L14-30P To NEMA L14-30R SOOW

50.00' (15.24m) Power Cord Yellow NEMA L14-30P To NEMA L14-30R SOOW

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 1301430271 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
1301430271
Cable Assemblies - Power, Line Cables and Extension Cords 1301430271
CORD 10AWG L14-30P - L14-30R 50'

CORD 10AWG L14-30P - L14-30R 50'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1301430271-ND 1301430271
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Power, Line Cables and Extension Cords - 817-IL13-C14-H05-3100-300-O-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C14
View Details
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - KMP6-25P-12-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers