Molex Power, Line Cables and Extension Cords 1301430129

Description
100.00' (30.48m) Power Cord Yellow NEMA 5-20P To NEMA 5-20R SOOW
Request a Quote Datasheet
Description
100.00' (30.48m) Power Cord Yellow NEMA 5-20P To NEMA 5-20R SOOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1301430129-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1301430129-ND
Power, Line Cables and Extension Cords 1301430129-ND
100.00' (30.48m) Power Cord Yellow NEMA 5-20P To NEMA 5-20R SOOW

100.00' (30.48m) Power Cord Yellow NEMA 5-20P To NEMA 5-20R SOOW

Buy Now Datasheet
Cable Assembly - 452-1301430129 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
452-1301430129
Cable Assembly 452-1301430129
CRD 12AWG NEMA5-20P - 5-20R 100 Product overview: 1301430129 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-1301430129 can be used for catalog matching and distributor lookup.

CRD 12AWG NEMA5-20P - 5-20R 100 Product overview: 1301430129 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-1301430129 can be used for catalog matching and distributor lookup.

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 1301430129 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
1301430129
Cable Assemblies - Power, Line Cables and Extension Cords 1301430129
CRD 12AWG NEMA5-20P - 5-20R 100'

CRD 12AWG NEMA5-20P - 5-20R 100'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1301430129-ND 452-1301430129 1301430129
Product Name Power, Line Cables and Extension Cords Cable Assembly Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 100 ft (305 dm) 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details