Super-Safeway Receptacle 2 Pole/3 Wire, NEMA 5-15, 125V, 1547 Product overview: 1301410031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1301410031 can be used for catalog matching and distributor lookup.
Connector
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Free Hanging (In-Line)
CONNECTOR AC POWER, RECEPTACLE, 15 A, 125 V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1170-1301410031 | 1301410031 | 900-1301410031-ND | 15M1993 |
| Product Name | 125V Electronic Connector | Plugs and Receptacles | Connector Ac Power, Receptacle, 15 A, 125 V; Connector Type Molex | |
| Gender | Female / Jack |