POWER OUTLET, DUPLEX RCPT, NEMA 5-20; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:Super-Safeway 130137 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 06H7737 |
| Product Name | Power Outlet, Duplex Rcpt, Nema 5-20; No. Of Outlets Molex |
| Number of Outlets | 4 |