Molex Outlet Box, W/buss Bar, 3 Rcpt, Rubber; No. Of Outlets Molex 1301360033

Description
OUTLET BOX, W/BUSS BAR, 3 RCPT, RUBBER; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:Super-Safeway 130136 Series; No. of Gangs:3
Description
OUTLET BOX, W/BUSS BAR, 3 RCPT, RUBBER; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:Super-Safeway 130136 Series; No. of Gangs:3

Suppliers

Company
Product
Description
Supplier Links
Outlet Box, W/buss Bar, 3 Rcpt, Rubber; No. Of Outlets Molex - 06H7886 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Box, W/buss Bar, 3 Rcpt, Rubber; No. Of Outlets Molex
06H7886
Outlet Box, W/buss Bar, 3 Rcpt, Rubber; No. Of Outlets Molex 06H7886
OUTLET BOX, W/BUSS BAR, 3 RCPT, RUBBER; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:Super-Safeway 130136 Series; No. of Gangs:3

OUTLET BOX, W/BUSS BAR, 3 RCPT, RUBBER; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Product Range:Super-Safeway 130136 Series; No. of Gangs:3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 06H7886
Product Name Outlet Box, W/buss Bar, 3 Rcpt, Rubber; No. Of Outlets Molex
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H8B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details