Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
MOLEX
1301280119 -- ELECTRICAL ENCLOSURES
Molex
Electrical Enclosures
1301280119
Description
Electrical Enclosures YELLOW GLASS-FILLED POLY BOX
Datasheet
Description
Electrical Enclosures YELLOW GLASS-FILLED POLY BOX
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
1301280119
Electrical Enclosures
1301280119
Electrical Enclosures YELLOW GLASS-FILLED POLY BOX
Electrical Enclosures YELLOW GLASS-FILLED POLY BOX
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Industrial Enclosures
Product Number
1301280119
Product Name
Electrical Enclosures
Type
Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Push Buttons/ 22mm Polycarbonate Enclosures
153-905
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2
suppliers
WAGO
System enclosure
850-818/002-004
Specs
Length
3.74 inch (95 mm)
Width
7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
BARTEC
EJB-ULX empty enclosure
explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1
Specs
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 1; Type 4; Type 4X
Features
Hinged Cover; Explosion Proof; Flame Retardant
View Details
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details