Molex Boxes - 1301260232 1301260232

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 763532-1301260232 Series: Watertite 130126 Color: Black Features: Pushbutton Holes - 2 Material: Nylon Shipping Info: Shipped from Digi-Key Container Type: Box Family Name: 130126 Categories: Boxes, Enclosures, Racks Introduction Date: June 12, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 763532-1301260232 Series: Watertite 130126 Color: Black Features: Pushbutton Holes - 2 Material: Nylon Shipping Info: Shipped from Digi-Key Container Type: Box Family Name: 130126 Categories: Boxes, Enclosures, Racks Introduction Date: June 12, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1301260232 - 1301260232 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1301260232
1301260232
Boxes - 1301260232 1301260232
Manufacturer: Molex Connector Corporation Win Source Part Number: 763532-1301260232 Series: Watertite 130126 Color: Black Features: Pushbutton Holes - 2 Material: Nylon Shipping Info: Shipped from Digi-Key Container Type: Box Family Name: 130126 Categories: Boxes, Enclosures, Racks Introduction Date: June 12, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 763532-1301260232
Series: Watertite 130126
Color: Black
Features: Pushbutton Holes - 2
Material: Nylon
Shipping Info: Shipped from Digi-Key
Container Type: Box
Family Name: 130126
Categories: Boxes, Enclosures, Racks
Introduction Date: June 12, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 1301260232
Product Name Boxes - 1301260232
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details