The part number 1301260205 refers to a Super-Safeway Two Button Station, which is a type of push-button pendant product. It features two buttons and is constructed from neoprene material. This product does not include an emergency stop function and has no specified enclosure rating. It is packaged in a carton and is part of the 130126 series. The product is compliant with various regulatory standards, including RoHS, although some certifications are marked as not reviewed. This item is suitable for applications requiring a simple two-button control interface.
GASKET KIT 2 BUTTON PB STATION
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1301260205-ND | 1301260205 |
| Product Name | Industrial Equipment | Industrial Equipment |