The Quarktwin Technology Ltd. part number 1301080206 is a Watertite Wet Location 13W Fluorescent Magnet Mount Machine Light designed for industrial applications. It features a 4.57m (15.0') long 16/3 SJTOOW cord, making it suitable for wide-area lighting needs. The light has a maximum lamp wattage of 13W and produces 900 lumens, operating at a voltage of 120VAC at 60 Hz. The product is certified by CSA and UL, ensuring compliance with safety standards. It is constructed with a butyrate globe and nitrile rubber for durability, and it does not include a guard. The mounting style is magnetic-bracket, allowing for easy installation in various settings.
Wide Area Light Industrial
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1301080206 |
| Product Name | Industrial Equipment |