MOLEX
1301020131 -- 103U W/REFLECTOR MOLEX
Molex
103U W/reflector Molex
1301020131
Description
103U W/REFLECTOR
Description
103U W/REFLECTOR
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17P3831 |
|
Product Name
|
103U W/reflector Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details