Molex Cable and Cord Grips 1300990011

Description
"Cable Grip - 90° 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Nylon 3/4"" NPT Light Gray"
Request a Quote Datasheet
Description
"Cable Grip - 90° 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Nylon 3/4"" NPT Light Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300990011-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300990011-ND
Cable and Cord Grips 1300990011-ND
"Cable Grip - 90° 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Nylon 3/4"" NPT Light Gray"

"Cable Grip - 90° 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Nylon 3/4"" NPT Light Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 1300990011-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2705209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Polystyrene Cable Gland - 5202485 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 1.38 to 1.57 inch (35 to 40 mm)
View Details