Molex Cable and Cord Grips 1300980228

Description
"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 3/4"" NPT Black"
Request a Quote Datasheet
Description
"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 3/4"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980228-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980228-ND
Cable and Cord Grips 1300980228-ND
"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 3/4"" NPT Black"

"Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 3/4"" NPT Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 1300980228-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2100620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248652 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details