Molex Cable and Cord Grips 1300980112

Description
"Cable Grip 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Nylon 3/4"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Nylon 3/4"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980112-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980112-ND
Cable and Cord Grips 1300980112-ND
"Cable Grip 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Nylon 3/4"" NPT Gray"

"Cable Grip 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Nylon 3/4"" NPT Gray"

Buy Now Datasheet
Cord-Sealing Grip, 3/4 Npt, Male, Straight; Thread Size Imperial Molex - 96F4318 - Newark, An Avnet Company
Chicago, IL, United States
Cord-Sealing Grip, 3/4 Npt, Male, Straight; Thread Size Imperial Molex
96F4318
Cord-Sealing Grip, 3/4 Npt, Male, Straight; Thread Size Imperial Molex 96F4318
CORD-SEALING GRIP, 3/4" NPT, MALE, STRAIGHT; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:14.27mm; Cable Diameter Max:17.45mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Green RoHS Compliant: Yes

CORD-SEALING GRIP, 3/4" NPT, MALE, STRAIGHT; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:14.27mm; Cable Diameter Max:17.45mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300980112-ND 96F4318
Product Name Cable and Cord Grips Cord-Sealing Grip, 3/4 Npt, Male, Straight; Thread Size Imperial Molex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248697 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers