Molex Cable and Cord Grips 1300980052

Description
"Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - WM5497-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
WM5497-ND
Cable and Cord Grips WM5497-ND
"Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray"

"Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray"

Buy Now Datasheet
Cord-Sealing Grip, 1/2 Npt, Male, Straight; Thread Size Imperial Molex - 96F4312 - Newark, An Avnet Company
Chicago, IL, United States
Cord-Sealing Grip, 1/2 Npt, Male, Straight; Thread Size Imperial Molex
96F4312
Cord-Sealing Grip, 1/2 Npt, Male, Straight; Thread Size Imperial Molex 96F4312
CORD-SEALING GRIP, 1/2" NPT, MALE, STRAIGHT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:7.92mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Trade Size:1/2" RoHS Compliant: Yes

CORD-SEALING GRIP, 1/2" NPT, MALE, STRAIGHT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:7.92mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Trade Size:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number WM5497-ND 96F4312
Product Name Cable and Cord Grips Cord-Sealing Grip, 1/2 Npt, Male, Straight; Thread Size Imperial Molex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308952/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Cable Glands - 1SNG601005R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details