Molex Bus-Drop Grip, U Eye, 13.46-18.54Mm; Thread Size Imperial Molex 1300940495

Description
BUS-DROP GRIP, U EYE, 13.46-18.54MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:18.54mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series
Description
BUS-DROP GRIP, U EYE, 13.46-18.54MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:18.54mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series

Suppliers

Company
Product
Description
Supplier Links
Bus-Drop Grip, U Eye, 13.46-18.54Mm; Thread Size Imperial Molex - 06H8920 - Newark, An Avnet Company
Chicago, IL, United States
Bus-Drop Grip, U Eye, 13.46-18.54Mm; Thread Size Imperial Molex
06H8920
Bus-Drop Grip, U Eye, 13.46-18.54Mm; Thread Size Imperial Molex 06H8920
BUS-DROP GRIP, U EYE, 13.46-18.54MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:18.54mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series

BUS-DROP GRIP, U EYE, 13.46-18.54MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:13.46mm; Cable Diameter Max:18.54mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:130094 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 06H8920
Product Name Bus-Drop Grip, U Eye, 13.46-18.54Mm; Thread Size Imperial Molex
Opening Diameter 0.5299 to 0.7299 inch (13.46 to 18.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2101343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details