Molex Cables, Wires Management Accessories - 1300940217 1300940217

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181060-1300940217 Material: Bronze Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 35005; Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Diameter: 37.846 mm
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181060-1300940217 Material: Bronze Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 35005; Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Diameter: 37.846 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - 1300940217 - 1181060-1300940217 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - 1300940217
1181060-1300940217
Cables, Wires Management Accessories - 1300940217 1181060-1300940217
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181060-1300940217 Material: Bronze Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 35005; Country of Origin: MX Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Diameter: 37.846 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181060-1300940217
Material: Bronze
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): 35005;
Country of Origin: MX
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Wire/Cable Diameter: 37.846 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1181060-1300940217
Product Name Cables, Wires Management Accessories - 1300940217
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details