Molex Power Cord Circular Plg/receptacle 5M 25A Gray; Connector Type A Molex 1300630096

Description
POWER CORD CIRCULAR PLG/RECEPTACLE 5M 25A GRAY; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD CIRCULAR PLG/RECEPTACLE 5M 25A GRAY; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Circular Plg/receptacle 5M 25A Gray; Connector Type A Molex - 35K7320 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Circular Plg/receptacle 5M 25A Gray; Connector Type A Molex
35K7320
Power Cord Circular Plg/receptacle 5M 25A Gray; Connector Type A Molex 35K7320
POWER CORD CIRCULAR PLG/RECEPTACLE 5M 25A GRAY; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series RoHS Compliant: Yes

POWER CORD CIRCULAR PLG/RECEPTACLE 5M 25A GRAY; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:130063 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 35K7320
Product Name Power Cord Circular Plg/receptacle 5M 25A Gray; Connector Type A Molex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Brazil, V-Lock cord retaining, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2016 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 813584-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details