SENSOR CORD, 4P PLUG-RCPT, 16.4 ; Connector Type A:BradPower A-Size Plug; Connector Type B:BradPower A-Size Plug Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61AK3566 |
| Product Name | Sensor Cord, 4P Plug-Rcpt, 16.4 ; Connector Type A Molex |
| Cable Length | 16.4 ft (50 dm) |