Molex Cable Assy, 3P Plug-Rcpt, 13.1Ft; Connector Type A Molex 130062-1013

Description
CABLE ASSY, 3P PLUG-RCPT, 13.1FT; Connector Type A:BradPower A-Size Plug; Connector Type B:BradPower A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft
Datasheet
Description
CABLE ASSY, 3P PLUG-RCPT, 13.1FT; Connector Type A:BradPower A-Size Plug; Connector Type B:BradPower A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Rcpt, 13.1Ft; Connector Type A Molex - 50AK9351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Rcpt, 13.1Ft; Connector Type A Molex
50AK9351
Cable Assy, 3P Plug-Rcpt, 13.1Ft; Connector Type A Molex 50AK9351
CABLE ASSY, 3P PLUG-RCPT, 13.1FT; Connector Type A:BradPower A-Size Plug; Connector Type B:BradPower A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft

CABLE ASSY, 3P PLUG-RCPT, 13.1FT; Connector Type A:BradPower A-Size Plug; Connector Type B:BradPower A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9351
Product Name Cable Assy, 3P Plug-Rcpt, 13.1Ft; Connector Type A Molex
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details