Molex Modular/Ethernet Connector Adapters 1300580059

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - WM4776-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
WM4776-ND
Modular/Ethernet Connector Adapters WM4776-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded

Buy Now Datasheet
Ethernet Connectors - 1805751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1805751
Ethernet Connectors 1805751
Molex 1300580059 RJ45 Connector

Molex 1300580059 RJ45 Connector

Supplier's Site
Rj45 Adapter, 8 Position, Panel; Modular Connector Type Molex - 42J5033 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Adapter, 8 Position, Panel; Modular Connector Type Molex
42J5033
Rj45 Adapter, 8 Position, Panel; Modular Connector Type Molex 42J5033
RJ45 ADAPTER, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount; LEDs:Without LED RoHS Compliant: Yes

RJ45 ADAPTER, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1300580059 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1300580059
Modular Connectors / Ethernet Connectors 1300580059
Modular Connectors / Ethernet Connectors RCPT BULKHEAD ENET PASSTHRU

Modular Connectors / Ethernet Connectors RCPT BULKHEAD ENET PASSTHRU

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM4776-ND 1805751 42J5033 1300580059
Product Name Modular/Ethernet Connector Adapters Ethernet Connectors Rj45 Adapter, 8 Position, Panel; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Panel Mount Panel mount Panel Mount Panel
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details