SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61AK3562 |
| Product Name | Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 3.3 ; Connector Type A Molex |
| Cable Length | 3.28 ft (10 dm) |