Molex Enet Fr Bpm 568A Shd Pchdwn Gr Molex 1300530003

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Enet Fr Bpm 568A Shd Pchdwn Gr Molex - 16P7302 - Newark, An Avnet Company
Chicago, IL, United States
Enet Fr Bpm 568A Shd Pchdwn Gr Molex
16P7302
Enet Fr Bpm 568A Shd Pchdwn Gr Molex 16P7302
ENET FR BPM 568A SHD PCHDWN GR

ENET FR BPM 568A SHD PCHDWN GR

Supplier's Site
Modular Connectors / Ethernet Connectors - 1300530003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1300530003
Modular Connectors / Ethernet Connectors 1300530003
Modular Connectors / Ethernet Connectors ENET FR BPM 568A SHD PCHDWN GR

Modular Connectors / Ethernet Connectors ENET FR BPM 568A SHD PCHDWN GR

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1300530003 16P7302 1300530003
Product Name Enet Fr Bpm 568A Shd Pchdwn Gr Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers