Molex Sensor Cord, 4P M12 Plug-Plug, 6.6 ; Connector Type A Molex 130048-0124

Description
SENSOR CORD, 4P M12 PLUG-PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Plug, 6.6 ; Connector Type A Molex - 75M9953 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 6.6 ; Connector Type A Molex
75M9953
Sensor Cord, 4P M12 Plug-Plug, 6.6 ; Connector Type A Molex 75M9953
SENSOR CORD, 4P M12 PLUG-PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft

SENSOR CORD, 4P M12 PLUG-PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75M9953
Product Name Sensor Cord, 4P M12 Plug-Plug, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details