E11A06004M050 MIC 4P M/MP ST/ST D-CODED
SENSOR CORD, M12 PLUG-M12 PLUG, 16.4 ; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:Micro-Change 130048 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 130048-0099 | 56T7180 |
| Product Name | E11A06004M050 MIC 4P M/MP ST/ST D-CODED | Sensor Cord, M12 Plug-M12 Plug, 16.4 ; Connector Type A Molex |
| Application | Power Cable |