CABLE ASSY, 5P PLUG-RCPT, 147.64FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:45m; Cable Length - Imperial:147.64ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AK9342 |
| Product Name | Cable Assy, 5P Plug-Rcpt, 147.64Ft; Connector Type A Molex |
| Cable Length | 148 ft (450 dm) |