Cable Assembly 6.00' (1.83m)
SENSOR CORD, 10P, PLUG-FREE END, 1.83M; Connector Type A:Circular 10 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:Mini-Change 130015 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | WM15449-ND | 06H7506 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 10P, Plug-Free End, 1.83M; Connector Type A Molex |
| Cable Shielding | No Shielding |