CABLE ASSY, 12P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change C-Size Receptacle; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 32X4339 |
| Product Name | Cable Assy, 12P Rcpt-Free End, 3.3Ft; Connector Type A Molex |
| Cable Length | 3.28 ft (10 dm) |