Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
1300130397 -- MC 4P MR 12IN 18/1 PVC SS MOLEX
Molex
Mc 4P Mr 12In 18/1 Pvc Ss Molex
1300130397
Description
MC 4P MR 12IN 18/1 PVC SS
Newark, An Avnet Company
Done
Description
MC 4P MR 12IN 18/1 PVC SS
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mc 4P Mr 12In 18/1 Pvc Ss Molex
17P1375
Mc 4P Mr 12In 18/1 Pvc Ss Molex
17P1375
MC 4P MR 12IN 18/1 PVC SS
MC 4P MR 12IN 18/1 PVC SS
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
17P1375
Product Name
Mc 4P Mr 12In 18/1 Pvc Ss Molex
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light
5638
Specs
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
PCI Express
10018783-00111TLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3
suppliers
Douglas Electrical Components
19 Position Hermetic Bulkhead Connector
24020
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
TE Connectivity
0026A0664-9-14 Raychem - Te Connectivity
0026A0664-9-14
View Details