Cable Assembly 1.00' (304.80mm)
CBL CIRC 3POS MALE TO WIRE 1'
RECEPTACLE, FEMALE, 3; Connector Type A:1/2"-14 NPT Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM20927-ND | 1300130136 | 06H5251 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Receptacle, Female, 3; Connector Type A Molex |
| Cable Shielding | No Shielding | No Shielding; Unshielded |