Molex Cables, Wires Fiber Optic Cables - 1300130111 1300130111

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195868-1300130111 Color: Multiple Connector Type: Circular, Wire Leads Gender: Female Length: 1 m Shielding: Unshielded Orientation: Straight Number of Pins: 3 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130013-0111; 1R3000A20M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Wire/Cable Type: Individual
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195868-1300130111 Color: Multiple Connector Type: Circular, Wire Leads Gender: Female Length: 1 m Shielding: Unshielded Orientation: Straight Number of Pins: 3 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130013-0111; 1R3000A20M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Wire/Cable Type: Individual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300130111 - 1300130111 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300130111
1300130111
Cables, Wires Fiber Optic Cables - 1300130111 1300130111
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195868-1300130111 Color: Multiple Connector Type: Circular, Wire Leads Gender: Female Length: 1 m Shielding: Unshielded Orientation: Straight Number of Pins: 3 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130013-0111; 1R3000A20M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Wire/Cable Type: Individual

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195868-1300130111
Color: Multiple
Connector Type: Circular, Wire Leads
Gender: Female
Length: 1 m
Shielding: Unshielded
Orientation: Straight
Number of Pins: 3
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 130013-0111; 1R3000A20M010;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Wire/Cable Type: Individual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300130111
Product Name Cables, Wires Fiber Optic Cables - 1300130111
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details