Molex Circular Cable Assemblies 1300130067

Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet
Description
Cable Assembly 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300130067-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300130067-ND
Circular Cable Assemblies 1300130067-ND
Cable Assembly 6.00' (1.83m)

Cable Assembly 6.00' (1.83m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300130067 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130067
Cable Assemblies - Circular Cable Assemblies 1300130067
CBL CIRC 2POS FMALE TO WIRE 6'

CBL CIRC 2POS FMALE TO WIRE 6'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1300130067-ND 1300130067
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details