Cable Assembly 124.7' (38.0m)
CIRCULAR CABLE, 3 POS PLUG-RCPT, 38M; Connector Type A:Circular 3 Position Plug; Connector Type B:Circular 3 Position Receptacle; Cable Length - Imperial:26.25ft; Cable Length - Metric:38m; Jacket Color:Yellow RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | WM15424-ND | 32X3327 |
| Product Name | Circular Cable Assemblies | Circular Cable, 3 Pos Plug-Rcpt, 38M; Connector Type A Molex |
| Cable Shielding | No Shielding |