SENSOR CORD, 3P PLUG-RCPT, 19.7"; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61AK3560 |
| Product Name | Sensor Cord, 3P Plug-Rcpt, 19.7; Connector Type A Molex |
| Cable Length | 1.64 ft (5 dm) |