SENSOR CORD, 5P PLUG-RCPT, 6.6 ; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57T2004 |
| Product Name | Sensor Cord, 5P Plug-Rcpt, 6.6 ; Connector Type A Molex |
| Cable Length | 6.56 ft (20 dm) |