Cable Assembly 6.00' (1.83m)
CBL CIRC 4POS FMALE TO WIRE 6'
CORD, MINI-CHANGE, 4 POSITION, RIGHT ANGLE RECEPTACLE, 6FT; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Jacket Color:Yellow RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15337-ND | 1300060902 | 31M6366 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Cord, Mini-Change, 4 Position, Right Angle Receptacle, 6Ft; Connector Type A Molex |
| Cable Shielding | No Shielding | No Shielding; Unshielded |