Molex Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex 130003-0053

Description
SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Quick-Change Series; Sensor Connector Size:-; Sensor Connector Gender:-; No. of Positions:4 Positions; Sensor Contact Type:-; IP / NEMA Rating:-; Connector Coding:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Quick-Change Series; Sensor Connector Size:-; Sensor Connector Gender:-; No. of Positions:4 Positions; Sensor Contact Type:-; IP / NEMA Rating:-; Connector Coding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex - 38B1766 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex
38B1766
Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex 38B1766
SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Quick-Change Series; Sensor Connector Size:-; Sensor Connector Gender:-; No. of Positions:4 Positions; Sensor Contact Type:-; IP / NEMA Rating:-; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Quick-Change Series; Sensor Connector Size:-; Sensor Connector Gender:-; No. of Positions:4 Positions; Sensor Contact Type:-; IP / NEMA Rating:-; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38B1766
Product Name Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details