Molex Din Valve Conn, Rcpt, 2Pos, Cable.; No. Of Contacts Molex 121202-0012

Description
DIN VALVE CONN, RCPT, 2POS, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121202 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, RCPT, 2POS, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121202 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Cable.; No. Of Contacts Molex - 72AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Cable.; No. Of Contacts Molex
72AC7300
Din Valve Conn, Rcpt, 2Pos, Cable.; No. Of Contacts Molex 72AC7300
DIN VALVE CONN, RCPT, 2POS, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121202 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, CABLE.; No. of Contacts:2Contacts; Product Range:mPm 121202 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7300
Product Name Din Valve Conn, Rcpt, 2Pos, Cable.; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details