Molex Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 121064-0685

Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex - 72AC7292 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
72AC7292
Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex 72AC7292
DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG9, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7292
Product Name Din Valve Conn, Rcpt, 2Pos, Pg9, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details