Molex Din Valve Conn, Rcpt, 2Pos, Pg7, Cable; No. Of Contacts Molex 121064-0168

Description
DIN VALVE CONN, RCPT, 2POS, PG7, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Description
DIN VALVE CONN, RCPT, 2POS, PG7, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Valve Conn, Rcpt, 2Pos, Pg7, Cable; No. Of Contacts Molex - 72AC7281 - Newark, An Avnet Company
Chicago, IL, United States
Din Valve Conn, Rcpt, 2Pos, Pg7, Cable; No. Of Contacts Molex
72AC7281
Din Valve Conn, Rcpt, 2Pos, Pg7, Cable; No. Of Contacts Molex 72AC7281
DIN VALVE CONN, RCPT, 2POS, PG7, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

DIN VALVE CONN, RCPT, 2POS, PG7, CABLE; No. of Contacts:2Contacts; Product Range:mPm 121064 Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7281
Product Name Din Valve Conn, Rcpt, 2Pos, Pg7, Cable; No. Of Contacts Molex
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details